Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More CRCW20104K70JNEFHP

Description
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More - CRCW20104K70JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More
CRCW20104K70JNEFHP
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More CRCW20104K70JNEFHP
Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7KPATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KPATR-ND
Chip Resistor - Surface Mount 541-4.7KPATR-ND
4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KPADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KPADKR-ND
Chip Resistor - Surface Mount 541-4.7KPADKR-ND
4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KPACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KPACT-ND
Chip Resistor - Surface Mount 541-4.7KPACT-ND
4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104K70JNEFHP 541-4.7KPATR-ND
Product Name Thick Film Resistors - SMD 1watt 4.7Kohms 5% 200ppm High Power Learn More Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details