Vishay Intertechnology, Inc. RES 4.70K OHM 1/2W 1% 2010 SMD CRCW20104K70FKEF

Description
RES 4.70Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.70Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/2W 1% 2010 SMD - CRCW20104K70FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/2W 1% 2010 SMD
CRCW20104K70FKEF
RES 4.70K OHM 1/2W 1% 2010 SMD CRCW20104K70FKEF
RES 4.70Kohm 1/2W 1% 2010 SMD

RES 4.70Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KACTR-ND
Chip Resistor - Surface Mount 541-4.70KACTR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KACDKR-ND
Chip Resistor - Surface Mount 541-4.70KACDKR-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KACCT-ND
Chip Resistor - Surface Mount 541-4.70KACCT-ND
4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20104K70FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW20104K70FKEF
Resistors - Chip Resistor - Surface Mount CRCW20104K70FKEF
RES SMD 4.7K OHM 1% 3/4W 2010

RES SMD 4.7K OHM 1% 3/4W 2010

Supplier's Site
Res, Aec-Q200, 4K7, 1%, 0.4W, 2010 Rohs Compliant Vishay - 84AH5339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.4W, 2010 Rohs Compliant Vishay
84AH5339
Res, Aec-Q200, 4K7, 1%, 0.4W, 2010 Rohs Compliant Vishay 84AH5339
RES, AEC-Q200, 4K7, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20104K70FKEF 541-4.70KACTR-ND CRCW20104K70FKEF 84AH5339
Product Name RES 4.70K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 4K7, 1%, 0.4W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric) 2010
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers