2010,4.42K,1%,T/R,Ro
4.42 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
4.42 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
4.42 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.42K OHM 1% 3/4W 2010
RES, THICK FILM, 4K42, 1%, 0.75W, 2010; Resistance:4.42kohm;
RESISTOR, THICK FILM, 4.42KOHM, 500mW, 1%; Resistance:4.42kohm;
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW20104K42FKEF | 541-4.42KACDKR-ND | CRCW20104K42FKEF | 53K3792 | 53K3793 |
| Product Name | 2010,4.42K,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 4K42, 1%, 0.75W, 2010; Resistance Vishay | Resistor, Thick Film, 4.42Kohm, 500Mw, 1%; Resistance Vishay |
| Mounting / Packaging | 2010 | 2010; 2010 | 2010; 2010 (5025 Metric) | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use |