Vishay Intertechnology, Inc. RES 4.3K OHM 1/2W 5% 2010 SMD CRCW20104K30JNTF

Description
RES 4.3Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.3Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/2W 5% 2010 SMD - CRCW20104K30JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 5% 2010 SMD
CRCW20104K30JNTF
RES 4.3K OHM 1/2W 5% 2010 SMD CRCW20104K30JNTF
RES 4.3Kohm 1/2W 5% 2010 SMD

RES 4.3Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104K30JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K30JNTF-ND
Chip Resistor - Surface Mount CRCW20104K30JNTF-ND
4.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5719
Resistor,metal Glaze,4.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5719
Resistor,Metal Glaze,4.3KOhms,400WV ,5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,4.3KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K30JNTF CRCW20104K30JNTF-ND 43C5719
Product Name RES 4.3K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.3Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details