Vishay Intertechnology, Inc. RES 4.3K OHM 1W 5% 2010 SMD CRCW20104K30JNEFHP

Description
RES 4.3Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 4.3Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1W 5% 2010 SMD - CRCW20104K30JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1W 5% 2010 SMD
CRCW20104K30JNEFHP
RES 4.3K OHM 1W 5% 2010 SMD CRCW20104K30JNEFHP
RES 4.3Kohm 1W 5% 2010 SMD

RES 4.3Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104K30JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K30JNEFHP-ND
Chip Resistor - Surface Mount CRCW20104K30JNEFHP-ND
4.3 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20104K30JNEFHP CRCW20104K30JNEFHP-ND
Product Name RES 4.3K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details