Vishay Intertechnology, Inc. RES 4.30K OHM 1/2W 1% 2010 SMD CRCW20104K30FKTF

Description
RES 4.30Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/2W 1% 2010 SMD - CRCW20104K30FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/2W 1% 2010 SMD
CRCW20104K30FKTF
RES 4.30K OHM 1/2W 1% 2010 SMD CRCW20104K30FKTF
RES 4.30Kohm 1/2W 1% 2010 SMD

RES 4.30Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104K30FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K30FKTF-ND
Chip Resistor - Surface Mount CRCW20104K30FKTF-ND
4.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 4.3K 1% 100 R02 Rohs Compliant Vishay - 49P4235 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 4.3K 1% 100 R02 Rohs Compliant Vishay
49P4235
Crcw2010 4.3K 1% 100 R02 Rohs Compliant Vishay 49P4235
CRCW2010 4.3K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 4.3K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K30FKTF CRCW20104K30FKTF-ND 49P4235
Product Name RES 4.30K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 4.3K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details