Vishay Intertechnology, Inc. RES 4.30K OHM 1/2W 1% 2010 SMD CRCW20104K30FKEF

Description
RES 4.30Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/2W 1% 2010 SMD - CRCW20104K30FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/2W 1% 2010 SMD
CRCW20104K30FKEF
RES 4.30K OHM 1/2W 1% 2010 SMD CRCW20104K30FKEF
RES 4.30Kohm 1/2W 1% 2010 SMD

RES 4.30Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104K30FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K30FKEF-ND
Chip Resistor - Surface Mount CRCW20104K30FKEF-ND
4.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.3Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.3Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5718
Resistor,metal Glaze,4.3Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5718
Resistor,Metal Glaze,4.3KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,4.3KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K30FKEF CRCW20104K30FKEF-ND 43C5718
Product Name RES 4.30K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.3Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details