Vishay Intertechnology, Inc. RES 4.22K OHM 3/4W 1% 2010 SMD CRCW20104K22FKTF

Description
RES 4.22Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.22Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 3/4W 1% 2010 SMD - CRCW20104K22FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 3/4W 1% 2010 SMD
CRCW20104K22FKTF
RES 4.22K OHM 3/4W 1% 2010 SMD CRCW20104K22FKTF
RES 4.22Kohm 3/4W 1% 2010 SMD

RES 4.22Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20104K22FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20104K22FKTF-ND
Chip Resistor - Surface Mount CRCW20104K22FKTF-ND
4.22 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.22Kohm, 500Mw, 1%; Resistance Vishay - 07J3215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.22Kohm, 500Mw, 1%; Resistance Vishay
07J3215
Resistor, Thick Film, 4.22Kohm, 500Mw, 1%; Resistance Vishay 07J3215
RESISTOR, THICK FILM, 4.22KOHM, 500mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.22KOHM, 500mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20104K22FKTF CRCW20104K22FKTF-ND 07J3215
Product Name RES 4.22K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 4.22Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details