Vishay Precision Group RES 4.02K OHM 3/4W 1% 2010 SMD CRCW20104K02FKEF

Description
RES 4.02Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 4.02Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 3/4W 1% 2010 SMD - CRCW20104K02FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3/4W 1% 2010 SMD
CRCW20104K02FKEF
RES 4.02K OHM 3/4W 1% 2010 SMD CRCW20104K02FKEF
RES 4.02Kohm 3/4W 1% 2010 SMD

RES 4.02Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KACCT-ND
Chip Resistor - Surface Mount 541-4.02KACCT-ND
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KACTR-ND
Chip Resistor - Surface Mount 541-4.02KACTR-ND
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KACDKR-ND
Chip Resistor - Surface Mount 541-4.02KACDKR-ND
4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K02, 1%, 0.75W, 2010; Resistance Vishay - 42K3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.75W, 2010; Resistance Vishay
42K3600
Res, Thick Film, 4K02, 1%, 0.75W, 2010; Resistance Vishay 42K3600
RES, THICK FILM, 4K02, 1%, 0.75W, 2010; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.75W, 2010; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K02, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3789
Res, Thick Film, 4K02, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3789
RES, THICK FILM, 4K02, 1%, 0.75W, 2010, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.75W, 2010, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20104K02FKEF 541-4.02KACCT-ND 42K3600 53K3789
Product Name RES 4.02K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K02, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 4K02, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details