Vishay Precision Group Thick Film Resistors - SMD 3/4watt 49.9Kohms 1% CRCW201049K9FKEF

Description
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 967954-CRCW201049K9FKEF is a surface mount chip resistor from the CRCW series, specifically designed for high reliability applications in automotive, industrial, and telecommunication sectors. It features a resistance value of 49.9 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. This component has a rated power dissipation of 0.75W and operates effectively within a temperature range of -55°C to +155°C. It is packaged in a 2010 (5025 metric) size, measuring 5.00mm x 2.50mm, and is supplied in tape and reel format for automated assembly. The resistor's stability under various environmental conditions is rated at OîR/R ,â§ 1% after 1000 hours at rated power at 70°C, making it suitable for long-term applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 967954-CRCW201049K9FKEF is a surface mount chip resistor from the CRCW series, specifically designed for high reliability applications in automotive, industrial, and telecommunication sectors. It features a resistance value of 49.9 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. This component has a rated power dissipation of 0.75W and operates effectively within a temperature range of -55°C to +155°C. It is packaged in a 2010 (5025 metric) size, measuring 5.00mm x 2.50mm, and is supplied in tape and reel format for automated assembly. The resistor's stability under various environmental conditions is rated at OîR/R ,â§ 1% after 1000 hours at rated power at 70°C, making it suitable for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1% - CRCW201049K9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1%
CRCW201049K9FKEF
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1% CRCW201049K9FKEF
Thick Film Resistors - SMD 3/4watt 49.9Kohms 1%

Thick Film Resistors - SMD 3/4watt 49.9Kohms 1%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
967954-CRCW201049K9FKEF
Resistors - Chip Resistor - Surface Mount 967954-CRCW201049K9FKEF
Win Source Part Number: 967954-CRCW201049K9F KEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-49.9KACTR,541-49 .9KACCT,541-49.9KACD KR,CRCW2010 100 49K9 1% E02 E3 Base Product Number: CRCW2010

Win Source Part Number: 967954-CRCW201049K9FKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-49.9KACTR,541-49.9KACCT,541-49.9KACDKR,CRCW2010 100 49K9 1% E02 E3
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KACCT-ND
Chip Resistor - Surface Mount 541-49.9KACCT-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KACDKR-ND
Chip Resistor - Surface Mount 541-49.9KACDKR-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KACTR-ND
Chip Resistor - Surface Mount 541-49.9KACTR-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW201049K9FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW201049K9FKEF
SMD 0.75W 400V Resistor 52-CRCW201049K9FKEF
Thick Film Resistor, 49.9kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW201049K9FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201049K9FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 49.9kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW201049K9FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201049K9FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 49K9, 1%, 0.75W, 2010; Resistance Vishay - 89M6913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.75W, 2010; Resistance Vishay
89M6913
Res, Thick Film, 49K9, 1%, 0.75W, 2010; Resistance Vishay 89M6913
RES, THICK FILM, 49K9, 1%, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.5W, 2010, Reel; Resistance Vishay - 89M6914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.5W, 2010, Reel; Resistance Vishay
89M6914
Res, Thick Film, 49K9, 1%, 0.5W, 2010, Reel; Resistance Vishay 89M6914
RES, THICK FILM, 49K9, 1%, 0.5W, 2010, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.5W, 2010, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201049K9FKEF 967954-CRCW201049K9FKEF 541-49.9KACCT-ND 52-CRCW201049K9FKEF 89M6913 89M6914
Product Name Thick Film Resistors - SMD 3/4watt 49.9Kohms 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.75W 400V Resistor Res, Thick Film, 49K9, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 49K9, 1%, 0.5W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details