Vishay Intertechnology, Inc. RES 499 OHM 3/4W 1% 2010 SMD CRCW2010499RFKTF

Description
RES 499ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 499ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3/4W 1% 2010 SMD - CRCW2010499RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3/4W 1% 2010 SMD
CRCW2010499RFKTF
RES 499 OHM 3/4W 1% 2010 SMD CRCW2010499RFKTF
RES 499ohm 3/4W 1% 2010 SMD

RES 499ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2010499RFKTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010499RFKTFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010499RFKTFTR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010499RFKTFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010499RFKTFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010499RFKTFCT-ND
RES SMD 499 OHM 1% 3/4W 2010

RES SMD 499 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010499RFKTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010499RFKTFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010499RFKTFDKR-ND
RES SMD 499 OHM 1% 3/4W 2010

RES SMD 499 OHM 1% 3/4W 2010

Buy Now Datasheet
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay - 90B2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay
90B2792
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay 90B2792
RES, THICK FILM, 499R, 1%, 0.75W, 2010; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 499R, 1%, 0.75W, 2010; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010499RFKTF 541-CRCW2010499RFKTFTR-ND 90B2792
Product Name RES 499 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details