Vishay Precision Group Chip Resistor - Surface Mount CRCW2010499RFKEF

Description
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499ACDKR-ND
Chip Resistor - Surface Mount 541-499ACDKR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499ACCT-ND
Chip Resistor - Surface Mount 541-499ACCT-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499ACTR-ND
Chip Resistor - Surface Mount 541-499ACTR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 499ohms 1% - CRCW2010499RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 499ohms 1%
CRCW2010499RFKEF
Thick Film Resistors - SMD 3/4watt 499ohms 1% CRCW2010499RFKEF
Thick Film Resistors - SMD 3/4watt 499ohms 1%

Thick Film Resistors - SMD 3/4watt 499ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010499RFKEF
804919-CRCW2010499RFKEF
Chip Resistor - Surface Mount - CRCW2010499RFKEF 804919-CRCW2010499RFKEF
Manufacturer: Vishay Dale Win Source Part Number: 804919-CRCW2010499RF KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 499 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804919-CRCW2010499RFKEF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 499 Ohm 4W Resistor - 52-CRCW2010499RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 Ohm 4W Resistor
52-CRCW2010499RFKEF
SMD 499 Ohm 4W Resistor 52-CRCW2010499RFKEF
499 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010499RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010499RFKEF can be used for catalog matching and distributor lookup.

499 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010499RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010499RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay - 53K3832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay
53K3832
Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay 53K3832
RES, THICK FILM, 499R, 1%, 0.75W, 2010; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.75W, 2010; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3610
Res, Thick Film, 499R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3610
RES, THICK FILM, 499R, 1%, 0.75W, 2010, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.75W, 2010, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-499ACDKR-ND CRCW2010499RFKEF 804919-CRCW2010499RFKEF 52-CRCW2010499RFKEF 53K3832 42K3610
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 499ohms 1% Chip Resistor - Surface Mount - CRCW2010499RFKEF SMD 499 Ohm 4W Resistor Res, Thick Film, 499R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 499R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers