Vishay Intertechnology, Inc. RES 48.7 OHM 1/2W 1% 2010 SMD CRCW201048R7FKTF

Description
RES 48.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 48.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/2W 1% 2010 SMD - CRCW201048R7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W 1% 2010 SMD
CRCW201048R7FKTF
RES 48.7 OHM 1/2W 1% 2010 SMD CRCW201048R7FKTF
RES 48.7ohm 1/2W 1% 2010 SMD

RES 48.7ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201048R7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201048R7FKTF-ND
Chip Resistor - Surface Mount CRCW201048R7FKTF-ND
48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 48.7 1% 100 R02 Rohs Compliant Vishay - 49P4280 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 48.7 1% 100 R02 Rohs Compliant Vishay
49P4280
Crcw2010 48.7 1% 100 R02 Rohs Compliant Vishay 49P4280
CRCW2010 48.7 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 48.7 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201048R7FKTF CRCW201048R7FKTF-ND 49P4280
Product Name RES 48.7 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 48.7 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details