Vishay Intertechnology, Inc. RES 48.7 OHM 1/2W 1% 2010 SMD CRCW201048R7FKEF

Description
RES 48.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 48.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/2W 1% 2010 SMD - CRCW201048R7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W 1% 2010 SMD
CRCW201048R7FKEF
RES 48.7 OHM 1/2W 1% 2010 SMD CRCW201048R7FKEF
RES 48.7ohm 1/2W 1% 2010 SMD

RES 48.7ohm 1/2W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327209-CRCW201048R7FKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327209-CRCW201048R7FKEF
Resistors - Chip Resistor - Surface Mount 1327209-CRCW201048R7FKEF
Manufacturer: Vishay Dale Win Source Part Number: 1327209-CRCW201048R7 FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 48.7 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 48R7 1% E02 E3,541-48.7ACTR,541- 48.7ACDKR,541-48.7AC CT Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327209-CRCW201048R7FKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 48.7 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 48R7 1% E02 E3,541-48.7ACTR,541-48.7ACDKR,541-48.7ACCT
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7ACTR-ND
Chip Resistor - Surface Mount 541-48.7ACTR-ND
48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7ACDKR-ND
Chip Resistor - Surface Mount 541-48.7ACDKR-ND
48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7ACCT-ND
Chip Resistor - Surface Mount 541-48.7ACCT-ND
48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number CRCW201048R7FKEF 1327209-CRCW201048R7FKEF 541-48.7ACTR-ND
Product Name RES 48.7 OHM 1/2W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers