Vishay Precision Group Chip Resistor - Surface Mount CRCW201048K7FKEF

Description
48.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-48.7KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KACTR-ND
Chip Resistor - Surface Mount 541-48.7KACTR-ND
48.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 48.7K OHM 1/2W 1% 2010 SMD - CRCW201048K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W 1% 2010 SMD
CRCW201048K7FKEF
RES 48.7K OHM 1/2W 1% 2010 SMD CRCW201048K7FKEF
RES 48.7Kohm 1/2W 1% 2010 SMD

RES 48.7Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 48K7 1% E02 E3 Rohs Compliant Vishay - 47P4649 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 48K7 1% E02 E3 Rohs Compliant Vishay
47P4649
Crcw2010 100 48K7 1% E02 E3 Rohs Compliant Vishay 47P4649
CRCW2010 100 48K7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 48K7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-48.7KACTR-ND CRCW201048K7FKEF 47P4649
Product Name Chip Resistor - Surface Mount RES 48.7K OHM 1/2W 1% 2010 SMD Crcw2010 100 48K7 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details