Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010487RFKTF

Description
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010487RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010487RFKTF-ND
Chip Resistor - Surface Mount CRCW2010487RFKTF-ND
487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 487 OHM 3/4W 1% 2010 SMD - CRCW2010487RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 3/4W 1% 2010 SMD
CRCW2010487RFKTF
RES 487 OHM 3/4W 1% 2010 SMD CRCW2010487RFKTF
RES 487ohm 3/4W 1% 2010 SMD

RES 487ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay - 01H0486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
01H0486
Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay 01H0486
RESISTOR, THICK FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 487 OHM, 500mW, 1%; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010487RFKTF-ND CRCW2010487RFKTF 01H0486
Product Name Chip Resistor - Surface Mount RES 487 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 487 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers