Vishay Precision Group RES 47.5 OHM 3/4W 1% 2010 SMD CRCW201047R5FKEF

Description
RES 47.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 47.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3/4W 1% 2010 SMD - CRCW201047R5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3/4W 1% 2010 SMD
CRCW201047R5FKEF
RES 47.5 OHM 3/4W 1% 2010 SMD CRCW201047R5FKEF
RES 47.5ohm 3/4W 1% 2010 SMD

RES 47.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5ACCT-ND
Chip Resistor - Surface Mount 541-47.5ACCT-ND
47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5ACTR-ND
Chip Resistor - Surface Mount 541-47.5ACTR-ND
47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5ACDKR-ND
Chip Resistor - Surface Mount 541-47.5ACDKR-ND
47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
985219-CRCW201047R5FKEF
Resistors - Chip Resistor - Surface Mount 985219-CRCW201047R5FKEF
Win Source Part Number: 985219-CRCW201047R5F KEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 47.5 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-47.5ACCT,541-47. 5ACTR,CRCW201047R5FK EF-ND,CRCW2010 100 47R5 1% E02 E3,541-47.5ACDKR Base Product Number: CRCW2010

Win Source Part Number: 985219-CRCW201047R5FKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47.5 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-47.5ACCT,541-47.5ACTR,CRCW201047R5FKEF-ND,CRCW2010 100 47R5 1% E02 E3,541-47.5ACDKR
Base Product Number: CRCW2010

Buy Now Datasheet
Automotive SMD 0.75W Resistor - 52-CRCW201047R5FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W Resistor
52-CRCW201047R5FKEF
Automotive SMD 0.75W Resistor 52-CRCW201047R5FKEF
Thick Film Chip Resistor 2010 47.5R 1% 0.75W AEC-Q200 SMD Product overview: CRCW201047R5FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R5FKEF can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 47.5R 1% 0.75W AEC-Q200 SMD Product overview: CRCW201047R5FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R5FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47R5, 1%, 0.75W, 2010; Resistance Vishay - 53K3826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.75W, 2010; Resistance Vishay
53K3826
Res, Thick Film, 47R5, 1%, 0.75W, 2010; Resistance Vishay 53K3826
RES, THICK FILM, 47R5, 1%, 0.75W, 2010; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.75W, 2010; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R5, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3607
Res, Thick Film, 47R5, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3607
RES, THICK FILM, 47R5, 1%, 0.75W, 2010, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.75W, 2010, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201047R5FKEF 541-47.5ACCT-ND 985219-CRCW201047R5FKEF 52-CRCW201047R5FKEF 53K3826 42K3607
Product Name RES 47.5 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive SMD 0.75W Resistor Res, Thick Film, 47R5, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 47R5, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details