Vishay Intertechnology, Inc. SMD 47 OHM 1W Resistor CRCW201047R0JNEFHP

Description
RES SMD 47 OHM 5% 1W 2010 Product overview: CRCW201047R0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0JNEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47 OHM 5% 1W 2010 Product overview: CRCW201047R0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0JNEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 OHM 1W Resistor - 52-CRCW201047R0JNEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 1W Resistor
52-CRCW201047R0JNEFHP
SMD 47 OHM 1W Resistor 52-CRCW201047R0JNEFHP
RES SMD 47 OHM 5% 1W 2010 Product overview: CRCW201047R0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0JNEFH P can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 1W 2010 Product overview: CRCW201047R0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201047R0JNEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201047R0JNEFHP
801649-CRCW201047R0JNEFHP
Chip Resistor - Surface Mount - CRCW201047R0JNEFHP 801649-CRCW201047R0JNEFHP
Manufacturer: Vishay Dale Win Source Part Number: 801649-CRCW201047R0J NEFHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 801649-CRCW201047R0JNEFHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RES 47 OHM 1W 5% 2010 SMD - CRCW201047R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 5% 2010 SMD
CRCW201047R0JNEFHP
RES 47 OHM 1W 5% 2010 SMD CRCW201047R0JNEFHP
RES 47ohm 1W 5% 2010 SMD

RES 47ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47PATR-ND
Chip Resistor - Surface Mount 541-47PATR-ND
47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47PADKR-ND
Chip Resistor - Surface Mount 541-47PADKR-ND
47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47PACT-ND
Chip Resistor - Surface Mount 541-47PACT-ND
47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 47 OHM 5% 1W 2010 - 873-CRCW201047R0JNEFHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 5% 1W 2010
873-CRCW201047R0JNEFHP
RES SMD 47 OHM 5% 1W 2010 873-CRCW201047R0JNEFHP
RES SMD 47 OHM 5% 1W 2010

RES SMD 47 OHM 5% 1W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW201047R0JNEFHP 801649-CRCW201047R0JNEFHP CRCW201047R0JNEFHP 541-47PATR-ND 873-CRCW201047R0JNEFHP
Product Name SMD 47 OHM 1W Resistor Chip Resistor - Surface Mount - CRCW201047R0JNEFHP RES 47 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount RES SMD 47 OHM 5% 1W 2010
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details