Vishay Precision Group RES 47.0 OHM 1/2W 5% 2010 SMD CRCW201047R0JNEF

Description
RES 47.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 47.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/2W 5% 2010 SMD - CRCW201047R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/2W 5% 2010 SMD
CRCW201047R0JNEF
RES 47.0 OHM 1/2W 5% 2010 SMD CRCW201047R0JNEF
RES 47.0ohm 1/2W 5% 2010 SMD

RES 47.0ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0WDKR-ND
Chip Resistor - Surface Mount 541-47.0WDKR-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0WCT-ND
Chip Resistor - Surface Mount 541-47.0WCT-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0WTR-ND
Chip Resistor - Surface Mount 541-47.0WTR-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 47R, 5%, 0.75W, 2010; Resistance Vishay - 59M7079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.75W, 2010; Resistance Vishay
59M7079
Res, Thick Film, 47R, 5%, 0.75W, 2010; Resistance Vishay 59M7079
RES, THICK FILM, 47R, 5%, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 18K5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.75W, 2010, Reel; Resistance Vishay
18K5031
Res, Thick Film, 47R, 5%, 0.75W, 2010, Reel; Resistance Vishay 18K5031
RES, THICK FILM, 47R, 5%, 0.75W, 2010, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.75W, 2010, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201047R0JNEF 541-47.0WDKR-ND 59M7079 18K5031
Product Name RES 47.0 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 47R, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 47R, 5%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details