Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm CRCW201047K0FKEF

Description
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm - CRCW201047K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm
CRCW201047K0FKEF
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm CRCW201047K0FKEF
Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm

Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW201047K0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201047K0FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201047K0FKEFDKR-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201047K0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201047K0FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201047K0FKEFCT-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201047K0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201047K0FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201047K0FKEFTR-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 47K 1% E02 E3 Rohs Compliant Vishay - 47P4645 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 47K 1% E02 E3 Rohs Compliant Vishay
47P4645
Crcw2010 100 47K 1% E02 E3 Rohs Compliant Vishay 47P4645
CRCW2010 100 47K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 47K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201047K0FKEF 541-CRCW201047K0FKEFDKR-ND 47P4645
Product Name Thick Film Resistors - SMD 3/4watt 47Kohms 1% 100ppm Chip Resistor - Surface Mount Crcw2010 100 47K 1% E02 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details