Vishay Precision Group Chip Resistor - Surface Mount CRCW2010475RFKTF

Description
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010475RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010475RFKTF-ND
Chip Resistor - Surface Mount CRCW2010475RFKTF-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010475RFKTF - CRCW2010475RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010475RFKTF
CRCW2010475RFKTF
CRCW2010475RFKTF CRCW2010475RFKTF
CRCW2010475RFKTF

CRCW2010475RFKTF

Supplier's Site
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay - 37C0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay
37C0286
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay 37C0286
RES, THICK FILM, 475R, 1%, 0.75W, 2010; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 475R, 1%, 0.75W, 2010; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010475RFKTF-ND CRCW2010475RFKTF 37C0286
Product Name Chip Resistor - Surface Mount CRCW2010475RFKTF Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details