Vishay Precision Group SMD 0.75W 400V Resistor CRCW2010475RFKEF

Description
Thick Film Resistor 475R 1% 0.75W 400V 2010 SMD Product overview: CRCW2010475RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010475RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor 475R 1% 0.75W 400V 2010 SMD Product overview: CRCW2010475RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010475RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW2010475RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010475RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010475RFKEF
Thick Film Resistor 475R 1% 0.75W 400V 2010 SMD Product overview: CRCW2010475RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010475RFKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor 475R 1% 0.75W 400V 2010 SMD Product overview: CRCW2010475RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010475RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-475ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475ACTR-ND
Chip Resistor - Surface Mount 541-475ACTR-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475ACDKR-ND
Chip Resistor - Surface Mount 541-475ACDKR-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475ACCT-ND
Chip Resistor - Surface Mount 541-475ACCT-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010475RFKEF
867228-CRCW2010475RFKEF
Chip Resistor - Surface Mount - CRCW2010475RFKEF 867228-CRCW2010475RFKEF
Manufacturer: Vishay Win Source Part Number: 867228-CRCW2010475RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-475ACCT, CRCW2010 100 475R 1% E02 E3, 541-475ACDKR, 541-475ACTR, CRCW2010475RFKEF-ND

Manufacturer: Vishay
Win Source Part Number: 867228-CRCW2010475RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 475 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-475ACCT, CRCW2010 100 475R 1% E02 E3, 541-475ACDKR, 541-475ACTR, CRCW2010475RFKEF-ND

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010475RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010475RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010475RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010475RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010475RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010475RFKEF
RES SMD 475 OHM 1% 3/4W 2010

RES SMD 475 OHM 1% 3/4W 2010

Supplier's Site
Resistor, Thick Film, 475 Ohm, 500Mw, 1%; Resistance Vishay - 42K3608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 475 Ohm, 500Mw, 1%; Resistance Vishay
42K3608
Resistor, Thick Film, 475 Ohm, 500Mw, 1%; Resistance Vishay 42K3608
RESISTOR, THICK FILM, 475 OHM, 500mW, 1%; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 475 OHM, 500mW, 1%; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay - 53K3827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay
53K3827
Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay 53K3827
RES, THICK FILM, 475R, 1%, 0.75W, 2010; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.75W, 2010; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010475RFKEF 541-475ACTR-ND 867228-CRCW2010475RFKEF CRCW2010475RFKEF CRCW2010475RFKEF 42K3608 53K3827
Product Name SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2010475RFKEF Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.5... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 475 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 475R, 1%, 0.75W, 2010; Resistance Vishay
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details