Vishay Intertechnology, Inc. RES 475K OHM 3/4W 1% 2010 SMD CRCW2010475KFKTF

Description
RES 475Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 475Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 3/4W 1% 2010 SMD - CRCW2010475KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 3/4W 1% 2010 SMD
CRCW2010475KFKTF
RES 475K OHM 3/4W 1% 2010 SMD CRCW2010475KFKTF
RES 475Kohm 3/4W 1% 2010 SMD

RES 475Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010475KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010475KFKTF-ND
Chip Resistor - Surface Mount CRCW2010475KFKTF-ND
475 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 475K 1% 100 R02 Rohs Compliant Vishay - 49P4279 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 475K 1% 100 R02 Rohs Compliant Vishay
49P4279
Crcw2010 475K 1% 100 R02 Rohs Compliant Vishay 49P4279
CRCW2010 475K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 475K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010475KFKTF CRCW2010475KFKTF-ND 49P4279
Product Name RES 475K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 475K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details