VISHAY INTERTECHNOLOGY, INC.
CRCW20104751FR02 -- RES CH 4.75K HW 1%
Vishay Intertechnology, Inc.
RES CH 4.75K HW 1%
CRCW20104751FR02
Description
RES CH 4.75K HW 1%
Request a Quote
Email Supplier
Description
RES CH 4.75K HW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20104751FR02 |
|
Product Name
|
RES CH 4.75K HW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10.2 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details