Vishay Intertechnology, Inc. RES 470 OHM 3/4W 5% 2010 SMD CRCW2010470RJNTF

Description
RES 470ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 470ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3/4W 5% 2010 SMD - CRCW2010470RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3/4W 5% 2010 SMD
CRCW2010470RJNTF
RES 470 OHM 3/4W 5% 2010 SMD CRCW2010470RJNTF
RES 470ohm 3/4W 5% 2010 SMD

RES 470ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010470RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010470RJNTF-ND
Chip Resistor - Surface Mount CRCW2010470RJNTF-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010470RJNTF CRCW2010470RJNTF-ND
Product Name RES 470 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers