Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW2010470RJNEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW2010470RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW2010470RJNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW2010470RJNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-470WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470WCT-ND
Chip Resistor - Surface Mount 541-470WCT-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470WTR-ND
Chip Resistor - Surface Mount 541-470WTR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470WDKR-ND
Chip Resistor - Surface Mount 541-470WDKR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 470R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 32M0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.75W, 2010, Reel; Resistance Vishay
32M0620
Res, Thick Film, 470R, 5%, 0.75W, 2010, Reel; Resistance Vishay 32M0620
RES, THICK FILM, 470R, 5%, 0.75W, 2010, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.75W, 2010, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 5%, 0.75W, 2010 Rohs Compliant Vishay - 84AH5341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.75W, 2010 Rohs Compliant Vishay
84AH5341
Res, Aec-Q200, 470R, 5%, 0.75W, 2010 Rohs Compliant Vishay 84AH5341
RES, AEC-Q200, 470R, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 5%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010470RJNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010470RJNEF
Resistors - Chip Resistor - Surface Mount CRCW2010470RJNEF
RES SMD 470 OHM 5% 3/4W 2010

RES SMD 470 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010470RJNEF 541-470WCT-ND 32M0620 84AH5341 CRCW2010470RJNEF
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, Aec-Q200, 470R, 5%, 0.75W, 2010 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers