Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010470KFKEFHP

Description
470 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010470KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010470KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010470KFKEFHP-ND
470 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 470K OHM 1W 1% 2010 SMD - CRCW2010470KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 1% 2010 SMD
CRCW2010470KFKEFHP
RES 470K OHM 1W 1% 2010 SMD CRCW2010470KFKEFHP
RES 470Kohm 1W 1% 2010 SMD

RES 470Kohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2010470KFKEFHP-ND CRCW2010470KFKEFHP
Product Name Chip Resistor - Surface Mount RES 470K OHM 1W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details