Vishay Intertechnology, Inc. CRCW201046R4FKTF CRCW201046R4FKTF

Description
CRCW201046R4FKTF
Request a Quote Datasheet
Description
CRCW201046R4FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201046R4FKTF - CRCW201046R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201046R4FKTF
CRCW201046R4FKTF
CRCW201046R4FKTF CRCW201046R4FKTF
CRCW201046R4FKTF

CRCW201046R4FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW201046R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201046R4FKTF-ND
Chip Resistor - Surface Mount CRCW201046R4FKTF-ND
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay - 01H0482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay
01H0482
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay 01H0482
RESISTOR, THICK FILM, 46.4 OHM, 500mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 46.4 OHM, 500mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201046R4FKTF CRCW201046R4FKTF-ND 01H0482
Product Name CRCW201046R4FKTF Chip Resistor - Surface Mount Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details