Vishay Precision Group Chip Resistor - Surface Mount CRCW201046R4FKEF

Description
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-46.4ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4ACCT-ND
Chip Resistor - Surface Mount 541-46.4ACCT-ND
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4ACDKR-ND
Chip Resistor - Surface Mount 541-46.4ACDKR-ND
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4ACTR-ND
Chip Resistor - Surface Mount 541-46.4ACTR-ND
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201046R4FKEF - CRCW201046R4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201046R4FKEF
CRCW201046R4FKEF
CRCW201046R4FKEF CRCW201046R4FKEF
CRCW201046R4FKEF

CRCW201046R4FKEF

Supplier's Site
Res, Thick Film, 46R4, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3822
Res, Thick Film, 46R4, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3822
RES, THICK FILM, 46R4, 1%, 0.75W, 2010, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46R4, 1%, 0.75W, 2010, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-46.4ACCT-ND CRCW201046R4FKEF 53K3822
Product Name Chip Resistor - Surface Mount CRCW201046R4FKEF Res, Thick Film, 46R4, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers