Vishay Precision Group RES 46.4K OHM 3/4W 1% 2010 SMD CRCW201046K4FKTF

Description
RES 46.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 46.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 3/4W 1% 2010 SMD - CRCW201046K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 3/4W 1% 2010 SMD
CRCW201046K4FKTF
RES 46.4K OHM 3/4W 1% 2010 SMD CRCW201046K4FKTF
RES 46.4Kohm 3/4W 1% 2010 SMD

RES 46.4Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201046K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201046K4FKTF-ND
Chip Resistor - Surface Mount CRCW201046K4FKTF-ND
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 46.4Kohm, 500Mw, 1%; Resistance Vishay - 01H0485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4Kohm, 500Mw, 1%; Resistance Vishay
01H0485
Resistor, Thick Film, 46.4Kohm, 500Mw, 1%; Resistance Vishay 01H0485
RESISTOR, THICK FILM, 46.4KOHM, 500mW, 1%; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 46.4KOHM, 500mW, 1%; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201046K4FKTF CRCW201046K4FKTF-ND 01H0485
Product Name RES 46.4K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 46.4Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details