Vishay Precision Group Chip Resistor - Surface Mount CRCW201046K4FKEF

Description
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-46.4KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KACTR-ND
Chip Resistor - Surface Mount 541-46.4KACTR-ND
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201046K4FKEF - CRCW201046K4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201046K4FKEF
CRCW201046K4FKEF
CRCW201046K4FKEF CRCW201046K4FKEF
CRCW201046K4FKEF

CRCW201046K4FKEF

Supplier's Site
Resistor, Thick Film, 46.4Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3820
Resistor, Thick Film, 46.4Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3820
RESISTOR, THICK FILM, 46.4KOHM, 750mW, 1%, FULL REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 46.4KOHM, 750mW, 1%, FULL REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-46.4KACTR-ND CRCW201046K4FKEF 53K3820
Product Name Chip Resistor - Surface Mount CRCW201046K4FKEF Resistor, Thick Film, 46.4Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details