Vishay Intertechnology, Inc. CRCW2010464RFKTF CRCW2010464RFKTF

Description
CRCW2010464RFKTF
Request a Quote Datasheet
Description
CRCW2010464RFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010464RFKTF - CRCW2010464RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010464RFKTF
CRCW2010464RFKTF
CRCW2010464RFKTF CRCW2010464RFKTF
CRCW2010464RFKTF

CRCW2010464RFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010464RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010464RFKTF-ND
Chip Resistor - Surface Mount CRCW2010464RFKTF-ND
464 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 464 Ohm, 500Mw, 1%; Resistance Vishay - 07J3223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 464 Ohm, 500Mw, 1%; Resistance Vishay
07J3223
Resistor, Thick Film, 464 Ohm, 500Mw, 1%; Resistance Vishay 07J3223
RESISTOR, THICK FILM, 464 OHM, 500mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 464 OHM, 500mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010464RFKTF CRCW2010464RFKTF-ND 07J3223
Product Name CRCW2010464RFKTF Chip Resistor - Surface Mount Resistor, Thick Film, 464 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details