Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010464RFKEFHP

Description
464 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010464RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010464RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010464RFKEFHP-ND
464 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

464 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 464 OHM 1W 1% 2010 SMD - CRCW2010464RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% 2010 SMD
CRCW2010464RFKEFHP
RES 464 OHM 1W 1% 2010 SMD CRCW2010464RFKEFHP
RES 464ohm 1W 1% 2010 SMD

RES 464ohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2010464RFKEFHP-ND CRCW2010464RFKEFHP
Product Name Chip Resistor - Surface Mount RES 464 OHM 1W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details