Vishay Precision Group Chip Resistor - Surface Mount - CRCW2010464RFKEF CRCW2010464RFKEF

Description
Manufacturer: Vishay Win Source Part Number: 1030255-CRCW2010464R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 464 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030255-CRCW2010464R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 464 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010464RFKEF
1030255-CRCW2010464RFKEF
Chip Resistor - Surface Mount - CRCW2010464RFKEF 1030255-CRCW2010464RFKEF
Manufacturer: Vishay Win Source Part Number: 1030255-CRCW2010464R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 464 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030255-CRCW2010464RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 464
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464ACTR-ND
Chip Resistor - Surface Mount 541-464ACTR-ND
464 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 464 Ohm 4W Resistor - 52-CRCW2010464RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 464 Ohm 4W Resistor
52-CRCW2010464RFKEF
SMD 464 Ohm 4W Resistor 52-CRCW2010464RFKEF
464 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010464RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 464 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 464 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010464RFKEF can be used for catalog matching and distributor lookup.

464 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010464RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 464 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 464 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010464RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,464,1%,T/R,RoHS Compliant - CRCW2010464RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,464,1%,T/R,RoHS Compliant
CRCW2010464RFKEF
2010,464,1%,T/R,RoHS Compliant CRCW2010464RFKEF
2010,464,1%,T/R,RoHS Compliant

2010,464,1%,T/R,RoHS Compliant

Supplier's Site
RES SMD 464 OHM 1% 3/4W 2010 - 873-CRCW2010464RFKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 464 OHM 1% 3/4W 2010
873-CRCW2010464RFKEF
RES SMD 464 OHM 1% 3/4W 2010 873-CRCW2010464RFKEF
RES SMD 464 OHM 1% 3/4W 2010

RES SMD 464 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 464R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3824
Res, Thick Film, 464R, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3824
RES, THICK FILM, 464R, 1%, 0.75W, 2010, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.75W, 2010, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1030255-CRCW2010464RFKEF 541-464ACTR-ND 52-CRCW2010464RFKEF CRCW2010464RFKEF 873-CRCW2010464RFKEF 53K3824
Product Name Chip Resistor - Surface Mount - CRCW2010464RFKEF Chip Resistor - Surface Mount SMD 464 Ohm 4W Resistor 2010,464,1%,T/R,RoHS Compliant RES SMD 464 OHM 1% 3/4W 2010 Res, Thick Film, 464R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details