Vishay Precision Group CRCW201045R3FKTF CRCW201045R3FKTF

Description
CRCW201045R3FKTF
Request a Quote Datasheet
Description
CRCW201045R3FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201045R3FKTF - CRCW201045R3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201045R3FKTF
CRCW201045R3FKTF
CRCW201045R3FKTF CRCW201045R3FKTF
CRCW201045R3FKTF

CRCW201045R3FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW201045R3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201045R3FKTF-ND
Chip Resistor - Surface Mount CRCW201045R3FKTF-ND
45.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 45R3, 1%, 0.5W, 2010; Resistance Vishay - 37C0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.5W, 2010; Resistance Vishay
37C0285
Res, Thick Film, 45R3, 1%, 0.5W, 2010; Resistance Vishay 37C0285
RES, THICK FILM, 45R3, 1%, 0.5W, 2010; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 45R3, 1%, 0.5W, 2010; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201045R3FKTF CRCW201045R3FKTF-ND 37C0285
Product Name CRCW201045R3FKTF Chip Resistor - Surface Mount Res, Thick Film, 45R3, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details