Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 45.3Kohms 1% CRCW201045K3FKEF

Description
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1% - CRCW201045K3FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1%
CRCW201045K3FKEF
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1% CRCW201045K3FKEF
Thick Film Resistors - SMD 3/4watt 45.3Kohms 1%

Thick Film Resistors - SMD 3/4watt 45.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201045K3FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201045K3FKEF-ND
Chip Resistor - Surface Mount CRCW201045K3FKEF-ND
45.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201045K3FKEF CRCW201045K3FKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 45.3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers