Vishay Precision Group Thick Film Resistors - SMD 3/4watt 453ohms 1% CRCW2010453RFKEF

Description
Thick Film Resistors - SMD 3/4watt 453ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 453ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 453ohms 1% - CRCW2010453RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 453ohms 1%
CRCW2010453RFKEF
Thick Film Resistors - SMD 3/4watt 453ohms 1% CRCW2010453RFKEF
Thick Film Resistors - SMD 3/4watt 453ohms 1%

Thick Film Resistors - SMD 3/4watt 453ohms 1%

Supplier's Site
SMD 453 Ohm 4W Resistor - 52-CRCW2010453RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 453 Ohm 4W Resistor
52-CRCW2010453RFKEF
SMD 453 Ohm 4W Resistor 52-CRCW2010453RFKEF
453 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010453RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010453RFKEF can be used for catalog matching and distributor lookup.

453 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010453RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010453RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010453RFKEF
915971-CRCW2010453RFKEF
Chip Resistor - Surface Mount - CRCW2010453RFKEF 915971-CRCW2010453RFKEF
Manufacturer: Vishay Win Source Part Number: 915971-CRCW2010453RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915971-CRCW2010453RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010453RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010453RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010453RFKEFCT-ND
RES SMD 453 OHM 1% 3/4W 2010

RES SMD 453 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010453RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010453RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010453RFKEFTR-ND
453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010453RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010453RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010453RFKEFDKR-ND
RES SMD 453 OHM 1% 3/4W 2010

RES SMD 453 OHM 1% 3/4W 2010

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010453RFKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010453RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010453RFKEF
RES SMD 453 OHM 1% 3/4W 2010

RES SMD 453 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 453R, 1%, 0.75W, 2010; Resistance Vishay - 53K3818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.75W, 2010; Resistance Vishay
53K3818
Res, Thick Film, 453R, 1%, 0.75W, 2010; Resistance Vishay 53K3818
RES, THICK FILM, 453R, 1%, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay - 42K3605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay
42K3605
Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay 42K3605
RESISTOR, THICK FILM, 453 OHM, 500mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 453 OHM, 500mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010453RFKEF 52-CRCW2010453RFKEF 915971-CRCW2010453RFKEF 541-CRCW2010453RFKEFCT-ND CRCW2010453RFKEF 53K3818 42K3605
Product Name Thick Film Resistors - SMD 3/4watt 453ohms 1% SMD 453 Ohm 4W Resistor Chip Resistor - Surface Mount - CRCW2010453RFKEF Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 453R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 453 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details