Vishay Precision Group RES 44.2 OHM 3/4W 1% 2010 SMD CRCW201044R2FKEF

Description
RES 44.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 44.2ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 3/4W 1% 2010 SMD - CRCW201044R2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 3/4W 1% 2010 SMD
CRCW201044R2FKEF
RES 44.2 OHM 3/4W 1% 2010 SMD CRCW201044R2FKEF
RES 44.2ohm 3/4W 1% 2010 SMD

RES 44.2ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-44.2ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2ACDKR-ND
Chip Resistor - Surface Mount 541-44.2ACDKR-ND
44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2ACTR-ND
Chip Resistor - Surface Mount 541-44.2ACTR-ND
44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2ACCT-ND
Chip Resistor - Surface Mount 541-44.2ACCT-ND
44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 44.2 Ohm, 500Mw, 1%; Resistance Vishay - 53K3814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 44.2 Ohm, 500Mw, 1%; Resistance Vishay
53K3814
Resistor, Thick Film, 44.2 Ohm, 500Mw, 1%; Resistance Vishay 53K3814
RESISTOR, THICK FILM, 44.2 OHM, 500mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 44.2 OHM, 500mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201044R2FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201044R2FKEF
Resistors - Chip Resistor - Surface Mount CRCW201044R2FKEF
RES SMD 44.2 OHM 1% 3/4W 2010

RES SMD 44.2 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201044R2FKEF 541-44.2ACDKR-ND 53K3814 CRCW201044R2FKEF
Product Name RES 44.2 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 44.2 Ohm, 500Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details