Vishay Precision Group Chip Resistor - Surface Mount CRCW201044K2FKEF

Description
44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-44.2KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KACDKR-ND
Chip Resistor - Surface Mount 541-44.2KACDKR-ND
44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KACCT-ND
Chip Resistor - Surface Mount 541-44.2KACCT-ND
44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2KACTR-ND
Chip Resistor - Surface Mount 541-44.2KACTR-ND
44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,44.2K,1%,T/R,RoHS Compliant - CRCW201044K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,44.2K,1%,T/R,RoHS Compliant
CRCW201044K2FKEF
2010,44.2K,1%,T/R,RoHS Compliant CRCW201044K2FKEF
2010,44.2K,1%,T/R,Ro HS Compliant

2010,44.2K,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay - 53K3812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay
53K3812
Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay 53K3812
RESISTOR, THICK FILM, 44.2KOHM, 500mW, 1%; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 44.2KOHM, 500mW, 1%; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-44.2KACDKR-ND CRCW201044K2FKEF 53K3812
Product Name Chip Resistor - Surface Mount 2010,44.2K,1%,T/R,RoHS Compliant Resistor, Thick Film, 44.2Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details