Vishay Precision Group CRCW2010442RFKTF CRCW2010442RFKTF

Description
CRCW2010442RFKTF
Request a Quote Datasheet
Description
CRCW2010442RFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010442RFKTF - CRCW2010442RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010442RFKTF
CRCW2010442RFKTF
CRCW2010442RFKTF CRCW2010442RFKTF
CRCW2010442RFKTF

CRCW2010442RFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010442RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010442RFKTF-ND
Chip Resistor - Surface Mount CRCW2010442RFKTF-ND
442 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 442 Ohm, 500Mw, 1%; Resistance Vishay - 07J3218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 442 Ohm, 500Mw, 1%; Resistance Vishay
07J3218
Resistor, Thick Film, 442 Ohm, 500Mw, 1%; Resistance Vishay 07J3218
RESISTOR, THICK FILM, 442 OHM, 500mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 442 OHM, 500mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010442RFKTF CRCW2010442RFKTF-ND 07J3218
Product Name CRCW2010442RFKTF Chip Resistor - Surface Mount Resistor, Thick Film, 442 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers