Vishay Intertechnology, Inc. RES 442K OHM 3/4W 1% 2010 SMD CRCW2010442KFKEF

Description
RES 442Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 442Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 3/4W 1% 2010 SMD - CRCW2010442KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 3/4W 1% 2010 SMD
CRCW2010442KFKEF
RES 442K OHM 3/4W 1% 2010 SMD CRCW2010442KFKEF
RES 442Kohm 3/4W 1% 2010 SMD

RES 442Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-442KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KACTR-ND
Chip Resistor - Surface Mount 541-442KACTR-ND
442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KACCT-ND
Chip Resistor - Surface Mount 541-442KACCT-ND
442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KACDKR-ND
Chip Resistor - Surface Mount 541-442KACDKR-ND
442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010442KFKEF 541-442KACTR-ND
Product Name RES 442K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers