2010,43.2,1%,T/R,RoH
43.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 43.2 OHM, 500mW, 1%; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201043R2FKEF | CRCW201043R2FKEF-ND | 42K3603 |
| Product Name | 2010,43.2,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Resistor, Thick Film, 43.2 Ohm, 500Mw, 1%; Resistance Vishay |
| Mounting / Packaging | 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use |