Vishay Intertechnology, Inc. RES 43.0 OHM 1/2W 1% 2010 SMD CRCW201043R0FKTF

Description
RES 43.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 43.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/2W 1% 2010 SMD - CRCW201043R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/2W 1% 2010 SMD
CRCW201043R0FKTF
RES 43.0 OHM 1/2W 1% 2010 SMD CRCW201043R0FKTF
RES 43.0ohm 1/2W 1% 2010 SMD

RES 43.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201043R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201043R0FKTF-ND
Chip Resistor - Surface Mount CRCW201043R0FKTF-ND
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 43 1% 100 R02 Rohs Compliant Vishay - 49P4263 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 43 1% 100 R02 Rohs Compliant Vishay
49P4263
Crcw2010 43 1% 100 R02 Rohs Compliant Vishay 49P4263
CRCW2010 43 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 43 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201043R0FKTF CRCW201043R0FKTF-ND 49P4263
Product Name RES 43.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 43 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details