Vishay Intertechnology, Inc. RES 43.0K OHM 1/2W 1% 2010 SMD CRCW201043K0FKTF

Description
RES 43.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 43.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0K OHM 1/2W 1% 2010 SMD - CRCW201043K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/2W 1% 2010 SMD
CRCW201043K0FKTF
RES 43.0K OHM 1/2W 1% 2010 SMD CRCW201043K0FKTF
RES 43.0Kohm 1/2W 1% 2010 SMD

RES 43.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201043K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201043K0FKTF-ND
Chip Resistor - Surface Mount CRCW201043K0FKTF-ND
43 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201043K0FKTF CRCW201043K0FKTF-ND
Product Name RES 43.0K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 43000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details