Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010430KJNTF

Description
430 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010430KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010430KJNTF-ND
Chip Resistor - Surface Mount CRCW2010430KJNTF-ND
430 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430K OHM 1/2W 5% 2010 SMD - CRCW2010430KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 5% 2010 SMD
CRCW2010430KJNTF
RES 430K OHM 1/2W 5% 2010 SMD CRCW2010430KJNTF
RES 430Kohm 1/2W 5% 2010 SMD

RES 430Kohm 1/2W 5% 2010 SMD

Supplier's Site
Resistor,metal Glaze,430Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,430Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5746
Resistor,metal Glaze,430Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5746
Resistor,Metal Glaze,430KOhms,400WV ,5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,430KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010430KJNTF-ND CRCW2010430KJNTF 43C5746
Product Name Chip Resistor - Surface Mount RES 430K OHM 1/2W 5% 2010 SMD Resistor,metal Glaze,430Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers