430 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 430Kohm 1/2W 5% 2010 SMD
CRCW2010 200 430K 5% E02 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-430KWTR-ND | CRCW2010430KJNEF | 47P4639 |
| Product Name | Chip Resistor - Surface Mount | RES 430K OHM 1/2W 5% 2010 SMD | Crcw2010 200 430K 5% E02 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 |
| Tolerance | 5 +/- % | 5 +/- % |