Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201042R2FKTF

Description
42.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201042R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201042R2FKTF-ND
Chip Resistor - Surface Mount CRCW201042R2FKTF-ND
42.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 42.2 OHM 3/4W 1% 2010 SMD - CRCW201042R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3/4W 1% 2010 SMD
CRCW201042R2FKTF
RES 42.2 OHM 3/4W 1% 2010 SMD CRCW201042R2FKTF
RES 42.2ohm 3/4W 1% 2010 SMD

RES 42.2ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 42.2 Ohm, 500Mw, 1%; Resistance Vishay - 01H0474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 42.2 Ohm, 500Mw, 1%; Resistance Vishay
01H0474
Resistor, Thick Film, 42.2 Ohm, 500Mw, 1%; Resistance Vishay 01H0474
RESISTOR, THICK FILM, 42.2 OHM, 500mW, 1%; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 42.2 OHM, 500mW, 1%; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201042R2FKTF-ND CRCW201042R2FKTF 01H0474
Product Name Chip Resistor - Surface Mount RES 42.2 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 42.2 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details