42.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
2010,42.2,1%,T/R,RoH
RES, THICK FILM, 42R2, 1%, 0.75W, 2010, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-42.2ACTR-ND | CRCW201042R2FKEF | 53K3807 |
| Product Name | Chip Resistor - Surface Mount | 2010,42.2,1%,T/R,RoHS Compliant | Res, Thick Film, 42R2, 1%, 0.75W, 2010, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 42.2 ohms | 42.2 ohms |