Vishay Precision Group Chip Resistor - Surface Mount CRCW201042K2FKTF

Description
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201042K2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201042K2FKTF-ND
Chip Resistor - Surface Mount CRCW201042K2FKTF-ND
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201042K2FKTF - CRCW201042K2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201042K2FKTF
CRCW201042K2FKTF
CRCW201042K2FKTF CRCW201042K2FKTF
CRCW201042K2FKTF

CRCW201042K2FKTF

Supplier's Site
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%; Resistance Vishay - 07J3216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%; Resistance Vishay
07J3216
Resistor, Thick Film, 42.2Kohm, 500Mw, 1%; Resistance Vishay 07J3216
RESISTOR, THICK FILM, 42.2KOHM, 500mW, 1%; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 42.2KOHM, 500mW, 1%; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201042K2FKTF-ND CRCW201042K2FKTF 07J3216
Product Name Chip Resistor - Surface Mount CRCW201042K2FKTF Resistor, Thick Film, 42.2Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details