RES 42.2Kohm 3/4W 1% 2010 SMD
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
42.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 42K2, 1%, 0.75W, 2010, REEL; Resistance:42.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201042K2FKEF | 541-42.2KACTR-ND | 53K3805 |
| Product Name | RES 42.2K OHM 3/4W 1% 2010 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 42K2, 1%, 0.75W, 2010, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 42200 ohms | 42200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor | Single Resistor |